Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
---|---|
Gate Trigger Current Max Igt | 100mA |
Current It av | 70A |
On State RMS Current IT(rms) | 75A |
Thyristor Case Style | TO-247 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 1.1kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
SCR THYRISTOR, 75A, 1.2KV, TO-247 | element14 |
Thyristor SCR 70A 1.2KV Super-247 | RS |
VS-70TPS12PBF: 1.2 kV 75 A Standard Recovery Thyristor - Super TO-247 | Future Electronics |
Scr Thyristor, 70A, 1.2Kv Super-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-70TPS12PBF?
Additional datasheets, footprints and schematics for VS-70TPS12PBF are listed on our Part Details page. You can also find images and similar parts to VS-70TPS12PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-70TPS12PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-70TPS12PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-70TPS12PBF fall under?
The VS-70TPS12PBF is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-70TPS12PBF when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-70TPS12PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-70TPS12PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-70TPS12PBF have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Newark Electronics have stock available or on a lead time for VS-70TPS12PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-70TPS12PBF often in real-time on the comparison pages.
What if I can't find stock of VS-70TPS12PBF?
You can fill out our help required form which you can use to request a quote for VS-70TPS12PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.