VS-70MT80KPBF Diodes by Vishay Intertechnology

BRIDGE RECTIFIER MODULES, 3 PHASE 70A 800V SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.06

Distributor Stock
Logo for Newark
Newark
from US$61.27
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$49.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$55.63
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$49.71
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 70A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.55V
No. of Pins 6Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier Modules, 3 Phase 70A 800V Screw | Newark Electronics
Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K | Future Electronics
Diode Rectifier Bridge Single 800V 90A 5-Pin INT-A-PAK | Avnet America
800V 3 PH BR INT-A-PAK | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-70MT80KPBF?

Additional datasheets, footprints and schematics for VS-70MT80KPBF are listed on our Part Details page. You can also find images and similar parts to VS-70MT80KPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-70MT80KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-70MT80KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-70MT80KPBF fall under?

The VS-70MT80KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-70MT80KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-70MT80KPBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-70MT80KPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-70MT80KPBF have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-70MT80KPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-70MT80KPBF often in real-time on the comparison pages.

What if I can't find stock of VS-70MT80KPBF?

You can fill out our help required form which you can use to request a quote for VS-70MT80KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay