Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,610
in stock
|
Buy Now | |
element14
from US$0.08
|
3,610
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
219
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High reliability |
Uni-directional ESD protection |
ESD protection ±30kV (IEC61000-4-2) |
Dimension tolerance±10um |
Package Code | SOD-882 (DSN1006-2) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
PPP @ 8/20us (Max.) [W] | 660 |
Configuration | Unidirectional |
# of protection line | 1 |
VRWM [V] | 6.3 |
VBR (Min.) [V] | 6.7 |
VBR (Max.) [V] | 7.7 |
Capacitance [pF] | 250 |
IR (Max.) [uA] | 0.001 |
VCL @ IPP8/20us (Max.) [V] | 14.7 |
IPP 8x20us (Max.) [A] | 45 |
VESDIEC61000-4-2 [kV] | ±30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.23) |
Data Sheet |
---|
VS6V3UC1QS Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, 660W, 6.3V, Unidir, Dfn1006 Rohs Compliant: Yes |Rohm VS6V3UC1QST18R | Newark Electronics |
TVS DIODE, 660W, 6.3V, UNIDIR, DFN1006 | element14 |
14.7V Clamp 45A (8/20s) Ipp Tvs Diode Surface Mount SMD1006 | Future Electronics |
Diode TVS Single Uni-Dir 6.3V 660W 2-Pin SOD-882 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS6V3UC1QST18R?
Additional datasheets, footprints and schematics for VS6V3UC1QST18R are listed on our Part Details page. You can also find images and similar parts to VS6V3UC1QST18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS6V3UC1QST18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS6V3UC1QST18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS6V3UC1QST18R fall under?
The VS6V3UC1QST18R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS6V3UC1QST18R when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS6V3UC1QST18R you can contact the distributor directly for product support, shipping queries etc.
Is the VS6V3UC1QST18R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS6V3UC1QST18R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for VS6V3UC1QST18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS6V3UC1QST18R often in real-time on the comparison pages.
What if I can't find stock of VS6V3UC1QST18R?
You can fill out our help required form which you can use to request a quote for VS6V3UC1QST18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.