Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
6,032
in stock
|
Buy Now | |
element14
from US$0.38
|
6,032
in stock
|
Buy Now | |
Farnell
from US$0.38
|
6,032
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,059
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
Low forward voltage drop |
Guard ring for enhanced ruggedness and long term reliability |
Popular DPAK outline |
Datasheet |
---|
VS-6CWQ06FN-M3 |
Packaging Information |
---|
Packaging Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
Schottky Rect, Dual, 60V, To-252Aa | Newark Electronics |
SCHOTTKY RECT, DUAL, 60V, TO-252AA | element14 |
Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube | Avnet America |
Schottky dual diode 6CWQ06FN 2x3.5A 60V | RS |
ULTRAFAST DI. 60V 7A DPAK | Rutronik |
VS-6CWQ06FN: 60 V 3.5 A High Performance Schottky Rectifier - D-PAK (TO-252AA) | Future Electronics |
2X3.5A 60V SKY TO252AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-6CWQ06FN-M3?
Additional datasheets, footprints and schematics for VS-6CWQ06FN-M3 are listed on our Part Details page. You can also find images and similar parts to VS-6CWQ06FN-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-6CWQ06FN-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-6CWQ06FN-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-6CWQ06FN-M3 fall under?
The VS-6CWQ06FN-M3 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-6CWQ06FN-M3 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-6CWQ06FN-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-6CWQ06FN-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-6CWQ06FN-M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for VS-6CWQ06FN-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-6CWQ06FN-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-6CWQ06FN-M3?
You can fill out our help required form which you can use to request a quote for VS-6CWQ06FN-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.