VS-60EPF06PBF Diodes by Vishay Intertechnology

FAST DIODE, 60A, 600V, TO-247AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.79

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$4.79
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 60A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 160ns
Forward Surge Current Ifsm Max 830A
RoHS Compliant Yes

Alternative Descriptions

DIODE, ULTRAFAST, 60A | element14
Fast Diode, 60A, 600V, To-247Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-60EPF06PBF?

Additional datasheets, footprints and schematics for VS-60EPF06PBF are listed on our Part Details page. You can also find images and similar parts to VS-60EPF06PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-60EPF06PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-60EPF06PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-60EPF06PBF fall under?

The VS-60EPF06PBF is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-60EPF06PBF when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-60EPF06PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-60EPF06PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-60EPF06PBF have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for VS-60EPF06PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-60EPF06PBF often in real-time on the comparison pages.

What if I can't find stock of VS-60EPF06PBF?

You can fill out our help required form which you can use to request a quote for VS-60EPF06PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay