Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
2,177
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
142,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
62,000
in stock
|
Buy Now | |
element14
from US$0.83
|
2,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
1,956
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
708
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
255
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5.5A |
Diode Configuration | Single |
Diode Case Style | TO-252AA |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
5.5A 60V SKY TO252AA | TTI Europe |
VS-50WQ06FN: 60 V 5.5 A High Performance Schottky Rectifier - D-PAK (TO-252AA) | Future Electronics |
SCHOTTKY RECT, SINGLE, 60V, TO-252AA | element14 |
Schottky - D-Pak |Vishay VS-50WQ06FNTR-M3 | Newark Electronics |
Vishay High Performance Schottky Rectifier, 5.5A, 60V, TO-252AA | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 5.5A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
S-Diode 60V 5,5A 0,57V TO-252AA | Rutronik |
Where can I find additional details, specifications and documents for a VS-50WQ06FNTR-M3?
Additional datasheets, footprints and schematics for VS-50WQ06FNTR-M3 are listed on our Part Details page. You can also find images and similar parts to VS-50WQ06FNTR-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50WQ06FNTR-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50WQ06FNTR-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50WQ06FNTR-M3 fall under?
The VS-50WQ06FNTR-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-50WQ06FNTR-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50WQ06FNTR-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50WQ06FNTR-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50WQ06FNTR-M3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-50WQ06FNTR-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50WQ06FNTR-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-50WQ06FNTR-M3?
You can fill out our help required form which you can use to request a quote for VS-50WQ06FNTR-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.