Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
925
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
930
in stock
|
Buy Now | |
element14
from US$0.17
|
925
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High reliability wireless package |
Bi-directional ESD protection |
IEC61000-4-2 Level4: ±30kV Contact Discharge |
IEC61000-4-5 (Lightning) 100A (8/20μs) |
Package Code | DSN2012-2 |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
PPP @ 8/20us (Max.) [W] | 1100 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 4.8 |
VBR (Min.) [V] | 4.85 |
VBR (Max.) [V] | 6 |
IR (Max.) [uA] | 1 |
VCL @ IPP8/20us (Max.) [V] | 11 |
IPP 8x20us (Max.) [A] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2 (t=0.33) |
Data Sheet |
---|
VS4V8BU1AR Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Bidir, 11V, 1.1Kw, Dsn2012 | Newark Electronics |
TVS DIODE, 1.1KW, 4.8V, BIDIR, 2012 | element14 |
Diode TVS Single Bi-Dir 4.8V 1100W 2-Pin DSN2012 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS4V8BU1ART7R?
Additional datasheets, footprints and schematics for VS4V8BU1ART7R are listed on our Part Details page. You can also find images and similar parts to VS4V8BU1ART7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS4V8BU1ART7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS4V8BU1ART7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS4V8BU1ART7R fall under?
The VS4V8BU1ART7R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS4V8BU1ART7R when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS4V8BU1ART7R you can contact the distributor directly for product support, shipping queries etc.
Is the VS4V8BU1ART7R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS4V8BU1ART7R have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for VS4V8BU1ART7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS4V8BU1ART7R often in real-time on the comparison pages.
What if I can't find stock of VS4V8BU1ART7R?
You can fill out our help required form which you can use to request a quote for VS4V8BU1ART7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.