Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0368
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
10,243
in stock
|
Buy Now | |
Chip One Stop
from US$0.0368
|
35,256
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
17,237
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
10,248
in stock
|
Buy Now | |
element14
from US$0.08
|
10,243
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package Code | SOD-882 (DSN1006-2) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
PPP @ 8/20us (Max.) [W] | 600 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 4.5 |
VBR (Min.) [V] | 5.3 |
VBR (Max.) [V] | 6.5 |
Capacitance [pF] | 100 |
IR (Max.) [uA] | 1 |
VCL @ IPP8/20us (Max.) [V] | 12 |
IPP 8x20us (Max.) [A] | 50 |
VESDIEC61000-4-2 [kV] | ±30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.23) |
Data Sheet |
---|
VS4V5BU1QS Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Bidir, 12V, 600W, Dsn1006 | Newark Electronics |
TVS DIODE, 600W, 4.5V, BIDIR, DFN1006 | element14 |
ESD Suppressors / TVS Diodes TVS DIODE HI-SURGE RESISTANCE | Future Electronics |
Diode TVS Single Bi-Dir 4.5V 600W 2-Pin SOD-882 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS4V5BU1QST18R?
Additional datasheets, footprints and schematics for VS4V5BU1QST18R are listed on our Part Details page. You can also find images and similar parts to VS4V5BU1QST18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS4V5BU1QST18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS4V5BU1QST18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS4V5BU1QST18R fall under?
The VS4V5BU1QST18R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS4V5BU1QST18R when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS4V5BU1QST18R you can contact the distributor directly for product support, shipping queries etc.
Is the VS4V5BU1QST18R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS4V5BU1QST18R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS4V5BU1QST18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS4V5BU1QST18R often in real-time on the comparison pages.
What if I can't find stock of VS4V5BU1QST18R?
You can fill out our help required form which you can use to request a quote for VS4V5BU1QST18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.