Status: | Unknown |
---|---|
Series: | VS-48 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 610mV |
Forward Surge Current Ifsm Max | 1kA |
Operating Temperature Max | 150°C |
Product Range | VS-48 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Avalanche Single Pulse Energy Eas | 13mJ |
Current If @ Vf | 20A |
Current Ifsm | 1kA |
Diode Type | Schottky |
Forward Current If Max | 20A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Diode, Schottky Barrier, Switching, Vr 60V, If 40A, Pkg TO-220AB, Vf 0.34V, Cj 3000pF | Vishay PCS VS-48CTQ060PBF | RS Americas |
DIODE, SCHOTTKY, 2X20A, 60V, TO-220 | element14 |
Schottky Rectifier Common Cathode 40A To-220Ab | Newark Electronics |
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a VS-48CTQ060PBF.?
Additional datasheets, footprints and schematics for VS-48CTQ060PBF. are listed on our Part Details page. You can also find images and similar parts to VS-48CTQ060PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-48CTQ060PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-48CTQ060PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-48CTQ060PBF. fall under?
The VS-48CTQ060PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-48CTQ060PBF. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-48CTQ060PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-48CTQ060PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-48CTQ060PBF. have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-48CTQ060PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-48CTQ060PBF. often in real-time on the comparison pages.
What if I can't find stock of VS-48CTQ060PBF.?
You can fill out our help required form which you can use to request a quote for VS-48CTQ060PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.