VS-43CTQ100PBF. Semiconductors - Discretes by Vishay Intertechnology

DIODE SCHOTTKY 2X20A 100V

Status: Unknown
Series: VS-43 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Farnell
Farnell
from US$1.15
No stock
Buy Now
Logo for element14
element14
from US$2.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style TO-220AB
No. of Pins 3Pins
Forward Voltage VF Max 810mV
Forward Surge Current Ifsm Max 850A
Operating Temperature Max 175°C
Product Range VS-43 Series
Automotive Qualification Standard -
Current If @ Vf 20A
Current Ifsm 850A
Diode Type Schottky
Forward Current If Max 20A
Junction Temperature Tj Max 175°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Semiconductor Technology Si

Alternative Descriptions

DIODE, SCHOTTKY, 2X20A, 100V | element14
Schottky Rectifier Common Cathode 40A To-220Ab | Newark Electronics
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-43CTQ100PBF.?

Additional datasheets, footprints and schematics for VS-43CTQ100PBF. are listed on our Part Details page. You can also find images and similar parts to VS-43CTQ100PBF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-43CTQ100PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-43CTQ100PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-43CTQ100PBF. fall under?

The VS-43CTQ100PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-43CTQ100PBF. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-43CTQ100PBF. you can contact the distributor directly for product support, shipping queries etc.

Is the VS-43CTQ100PBF. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-43CTQ100PBF. have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-43CTQ100PBF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-43CTQ100PBF. often in real-time on the comparison pages.

What if I can't find stock of VS-43CTQ100PBF.?

You can fill out our help required form which you can use to request a quote for VS-43CTQ100PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay