Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
6,690
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
6,690
in stock
|
Buy Now | |
element14
from US$1.29
|
6,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
2,276
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,900
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 1.1kA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Schottky Rectifier, Dual, 30V, To-263Ab | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 30V, TO-263AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 40A 3-Pin TO-263AB Tube | EBV Elektronik |
40A 30V SKY TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-42CTQ030S-M3?
Additional datasheets, footprints and schematics for VS-42CTQ030S-M3 are listed on our Part Details page. You can also find images and similar parts to VS-42CTQ030S-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-42CTQ030S-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-42CTQ030S-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-42CTQ030S-M3 fall under?
The VS-42CTQ030S-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-42CTQ030S-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-42CTQ030S-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-42CTQ030S-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-42CTQ030S-M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for VS-42CTQ030S-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-42CTQ030S-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-42CTQ030S-M3?
You can fill out our help required form which you can use to request a quote for VS-42CTQ030S-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.