Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
---|---|
Gate Trigger Current Max Igt | 150mA |
Current It av | 35A |
On State RMS Current IT(rms) | 55A |
Thyristor Case Style | TO-247AD |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 420A |
Holding Current Max Ih | 300mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Scr Thyristor, 55A, 1.6Kv, To-247Ad | Newark Electronics |
SCR THYRISTOR, 55A, 1.6KV, TO-247AD | element14 |
Thyristor SCR 1600V 1.92v 10V 0.5mA 3-Pin TO-247AD Tube | Avnet America |
35A 1600V PH CONT SCR TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a VS-40TPS16L-M3?
Additional datasheets, footprints and schematics for VS-40TPS16L-M3 are listed on our Part Details page. You can also find images and similar parts to VS-40TPS16L-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40TPS16L-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40TPS16L-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40TPS16L-M3 fall under?
The VS-40TPS16L-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-40TPS16L-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40TPS16L-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40TPS16L-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40TPS16L-M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VS-40TPS16L-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40TPS16L-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-40TPS16L-M3?
You can fill out our help required form which you can use to request a quote for VS-40TPS16L-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.