Status: | Unknown |
---|---|
Series: | VS-40TPS...-M3 Series |
RoHS: | Compliant |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.72
|
658
in stock
|
Buy Now | |
CoreStaff
from US$5.75
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.77
|
-
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
element14
from US$4.07
|
-
|
Buy Now | |
TTI Europe
from US$3.20
|
-
|
Buy Now | |
Farnell
from US$4.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed and qualified according to JEDEC®-JESD 47 |
Low IGT parts available |
125 °C max. operating junction temperature |
Applications |
---|
Typical usage is in input rectification crowbar (soft start) and AC switch motor control, UPS, welding and battery charge |
Datasheet |
---|
VS-40TPS...-M3 Series |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Thyristor,40TPS12A 40A 1200V | RS |
Scr Thyristor, 35A, 1.2Kv, To-247Ac-3 | Newark Electronics |
VS-40TPS12A-M3 Series 1200 V Doubler Circuit Power Thryristor - TO-247-3 | Future Electronics |
Thyristor SCR 1200V 600A 3-Pin TO-247AC Tube | Avnet America |
SCR THYRISTOR, 35A, 1.2KV, TO-247AC-3 | element14 |
35A 1200V PH CONT SCR TO247AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-40TPS12A-M3?
Additional datasheets, footprints and schematics for VS-40TPS12A-M3 are listed on our Part Details page. You can also find images and similar parts to VS-40TPS12A-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40TPS12A-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40TPS12A-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40TPS12A-M3 fall under?
The VS-40TPS12A-M3 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-40TPS12A-M3 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40TPS12A-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40TPS12A-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-40TPS12A-M3 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-40TPS12A-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40TPS12A-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-40TPS12A-M3?
You can fill out our help required form which you can use to request a quote for VS-40TPS12A-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.