Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
Gate Trigger Current Max, Igt | 150mA |
Current It av | 35A |
On State RMS Current IT(rms) | 55A |
Thyristor Case Style | TO-247AC |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VS-40TPS08PBF?
Additional datasheets, footprints and schematics for VS-40TPS08PBF are listed on our Part Details page. You can also find images and similar parts to VS-40TPS08PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40TPS08PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40TPS08PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40TPS08PBF fall under?
The VS-40TPS08PBF is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-40TPS08PBF when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40TPS08PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40TPS08PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40TPS08PBF have stock available?
There is no stock from authorised distributors for VS-40TPS08PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40TPS08PBF often in real-time on the comparison pages.
What if I can't find stock of VS-40TPS08PBF?
You can fill out our help required form which you can use to request a quote for VS-40TPS08PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.