VS-40HFR140 Diodes by Vishay Intertechnology

STANDARD DIODE, 40A, 1.4KV, DO-5

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.40

Distributor Stock
Logo for RS
RS
from US$8.33
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.42
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.4kV
Forward Current If(AV) 40A
Diode Configuration Single
Forward Voltage VF Max 1.5V
Forward Surge Current Ifsm Max 595A
Operating Temperature Max 190°C
RoHS Compliant Yes

Alternative Descriptions

Rectifier diode, 40HFR140 40A 1400V | RS
Standard Diode, 40A, 1.4Kv, Do-5 | Newark Electronics
Diode Switching 1.4KV 40A 2-Pin DO-5 | Avnet America
Diode, Rectifier, Standard, Vr 1400V, If 40A, Pkg DO-203AB (DO-5),Config Common Anode | Vishay PCS VS-40HFR140 | RS Americas
40A 1400V FS DO-203AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-40HFR140?

Additional datasheets, footprints and schematics for VS-40HFR140 are listed on our Part Details page. You can also find images and similar parts to VS-40HFR140 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-40HFR140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40HFR140 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-40HFR140 fall under?

The VS-40HFR140 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-40HFR140 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40HFR140 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-40HFR140 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-40HFR140 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VS-40HFR140.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-40HFR140 often in real-time on the comparison pages.

What if I can't find stock of VS-40HFR140?

You can fill out our help required form which you can use to request a quote for VS-40HFR140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay