VS-40EPS16PBF Semiconductors - Discretes by Vishay Intertechnology

DIODE STANDARD 40A 1600V

Status: Unknown
Series: VS-40 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Farnell
Farnell
from US$2.34
No stock
Buy Now
Logo for element14
element14
from US$2.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 40A
Diode Configuration Single
Forward Voltage VF Max 370mV
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 475A
Operating Temperature Max 150°C
Diode Case Style TO-247AC
No. of Pins 2Pins, 2 Pin
Product Range VS-40 Series
Automotive Qualification Standard -
Current Ifsm 380A
Diode Type Standard Recovery
Forward Current If Max 10A
Junction Temperature Tj Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C

Alternative Descriptions

DIODE, STANDARD, 40A, 1600V | element14
Input Diode, 40A, 1.6Kv, To-247Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-40EPS16PBF?

Additional datasheets, footprints and schematics for VS-40EPS16PBF are listed on our Part Details page. You can also find images and similar parts to VS-40EPS16PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-40EPS16PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40EPS16PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-40EPS16PBF fall under?

The VS-40EPS16PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-40EPS16PBF when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40EPS16PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-40EPS16PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-40EPS16PBF have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VS-40EPS16PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-40EPS16PBF often in real-time on the comparison pages.

What if I can't find stock of VS-40EPS16PBF?

You can fill out our help required form which you can use to request a quote for VS-40EPS16PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay