Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.16V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VS-40CTQ150PBF?
Additional datasheets, footprints and schematics for VS-40CTQ150PBF are listed on our Part Details page. You can also find images and similar parts to VS-40CTQ150PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40CTQ150PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40CTQ150PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40CTQ150PBF fall under?
The VS-40CTQ150PBF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-40CTQ150PBF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40CTQ150PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40CTQ150PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-40CTQ150PBF have stock available?
There is no stock from authorised distributors for VS-40CTQ150PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40CTQ150PBF often in real-time on the comparison pages.
What if I can't find stock of VS-40CTQ150PBF?
You can fill out our help required form which you can use to request a quote for VS-40CTQ150PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.