Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.73
|
1
in stock
|
Buy Now | |
RS Americas
from US$12.72
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.49
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$12.08
|
-
|
Buy Now | |
Avnet America
from US$9.54
|
-
|
Buy Now | |
TTI Europe
from US$9.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.19V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Diode, Bridge Rectifier, Vr 200V, If 35A, Pkg D-63, Vf 1.19V | Vishay PCS VS-36MT20 | RS Americas |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
200V 3 Phase Bridge D-63 | RS |
Bridge Rectifier Modules, 3 Phase, 35A, 200V, Qc | Newark Electronics |
Diode Rectifier Bridge Single 200V 35A 5-Pin Case D-63 | Avnet America |
35A 200V 3 PHASE BR D-63 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-36MT20?
Additional datasheets, footprints and schematics for VS-36MT20 are listed on our Part Details page. You can also find images and similar parts to VS-36MT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MT20 fall under?
The VS-36MT20 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MT20 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MT20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MT20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-36MT20 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for VS-36MT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MT20 often in real-time on the comparison pages.
What if I can't find stock of VS-36MT20?
You can fill out our help required form which you can use to request a quote for VS-36MT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.