Status: | Unknown |
---|---|
Series: | VS-36 Series |
RoHS: | Unknown |
Prices starting from US$8.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.56
|
62
in stock
|
Buy Now | |
Future Electronics
from US$8.81
|
4,580
in stock
|
Buy Now | |
Distrelec
from US$11.47
|
516
in stock
|
Buy Now | |
Schukat Electronic
from US$8.12
|
255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.00
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$13.35
|
74
in stock
|
Buy Now | |
element14
from US$12.02
|
45
in stock
|
Buy Now | |
Farnell
from US$13.13
|
45
in stock
|
Buy Now | |
RS Americas
from US$13.73
|
39
in stock
|
Buy Now | |
Conrad
from US$23.40
|
2
in stock
|
Buy Now | |
Avnet America
from US$9.98
|
-
|
Buy Now | |
Avnet Asia
from US$15.85
|
-
|
Buy Now | |
TTI Europe
from US$11.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.19V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-36 Series |
Body Height Max | 10mm |
Case Temperature Tc | 60°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 21mm |
External Width | 28.5mm |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 35A |
VS-36MT Series 1600 V 35 A QC Terminal Three Phase Bridge Rectifier - D-63 | Future Electronics |
Vishay Bridge Rectifier, 1.7kV, 35A, D-63 | Distrelec |
3-Ph-Bridge Rect. 35A 1600V(RRM) Flat St | Schukat Electronic |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
Bridge Rectifier Modules, 3 Phase, 35A 1.6Kv, Qc | Newark Electronics |
Bridge rectifier,36MT160 35A 1600V | RS |
BRIDGE RECTIFIER, 35A, 3PH | element14 |
RECTIFIER BRIDGE THREE PHASE BRIDGE RECTIFIER 1600 V (MAX.) 1700 V (MAX.) | Vishay PCS VS-36MT160 | RS Americas |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Diode Rectifier Bridge Single 1.6KV 35A 5-Pin Case D-63 | Avnet America |
35A 1.6KV 3PHASE BRIDGE D-63 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-36MT160?
Additional datasheets, footprints and schematics for VS-36MT160 are listed on our Part Details page. You can also find images and similar parts to VS-36MT160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MT160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MT160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MT160 fall under?
The VS-36MT160 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MT160 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MT160 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MT160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-36MT160 have stock available?
Authorised distributors including Future Electronics, Distrelec, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VS-36MT160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MT160 often in real-time on the comparison pages.
What if I can't find stock of VS-36MT160?
You can fill out our help required form which you can use to request a quote for VS-36MT160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.