Status: | Unknown |
---|---|
Series: | VS-36 Series |
RoHS: | Unknown |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.21
|
173
in stock
|
Buy Now | |
Distrelec
from US$15.65
|
1,529
in stock
|
Buy Now | |
Newark Electronics
from US$14.76
|
940
in stock
|
Buy Now | |
element14
from US$14.60
|
940
in stock
|
Buy Now | |
Farnell
from US$12.51
|
940
in stock
|
Buy Now | |
Schukat Electronic
from US$8.63
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.15
|
74
in stock
|
Buy Now | |
RS Americas
from US$15.83
|
33
in stock
|
Buy Now | |
TTI Europe
from US$9.54
|
20
in stock
|
Buy Now | |
CoreStaff
from US$17.48
|
20
in stock
|
Buy Now | |
Conrad
from US$24.39
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
160
in stock
|
Buy Now | |
Future Electronics
from US$8.71
|
-
|
Buy Now | |
Avnet America
from US$8.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.19V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-36 Series |
Body Height Max | 10mm |
Case Temperature Tc | 60°C |
Current If @ Vf | 40A |
Current Ir Max | 2mA |
Diode Mounting Type | Quick Connect |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 21mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5.2mm |
Forward Surge Current Ifsm Max | 475A |
Isolation Voltage | 2.7kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 1.16°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 35A |
Surge Current Frequency | 50Hz |
Weight | 20g |
Vishay Bridge Rectifier, 1.3kV, 35A, D-63 | Distrelec |
Bridge Rectifier Diode, Three, 1.2 Kv, 35 A, Module, 1.19 V, 5 Rohs Compliant: Yes |Vishay VS-36MT120 | Newark Electronics |
BRIDGE RECTIFIER, 35A, 3PH | element14 |
Bridge rectifier,36MT120 35A 1200V | RS |
3-Ph-Bridge Rect. 35A 1200V(RRM) Flat St | Schukat Electronic |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
Diode, Bridge Rectifier, Vr 1200V, If 35A, Pkg D-63, Vf 1.19V | Vishay PCS VS-36MT120 | RS Americas |
35A 1.2KV 3PHASE BRIDGE D-63 | TTI Europe |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Diode Rectifier Bridge Single 1.2KV 35A 5-Pin Case D-63 | EBV Elektronik |
Bridge Rectifiers 35 Amp 1200 Volt | Future Electronics |
Where can I find additional details, specifications and documents for a VS-36MT120?
Additional datasheets, footprints and schematics for VS-36MT120 are listed on our Part Details page. You can also find images and similar parts to VS-36MT120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MT120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MT120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MT120 fall under?
The VS-36MT120 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MT120 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MT120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MT120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-36MT120 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VS-36MT120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MT120 often in real-time on the comparison pages.
What if I can't find stock of VS-36MT120?
You can fill out our help required form which you can use to request a quote for VS-36MT120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.