Status: | Unknown |
---|---|
Series: | VS-36MT Series |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.71
|
45
in stock
|
Buy Now | |
RS Americas
from US$12.60
|
99
in stock
|
Buy Now | |
Avnet America
from US$9.83
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$12.77
|
36
in stock
|
Buy Now | |
element14
from US$12.53
|
10
in stock
|
Buy Now | |
Farnell
from US$10.46
|
10
in stock
|
Buy Now | |
Future Electronics
from US$10.66
|
-
|
Buy Now | |
TTI Europe
from US$10.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | D-63 |
Forward Voltage VF Max | 1.19V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-36MT Series |
SVHC | No SVHC (20-Jun-2016) |
RECTIFIER BRIDGE THREE PHASE BRIDGE RECTIFIER 1000 V (MAX.) 1100 V (MAX.) | Vishay PCS VS-36MT100 | RS Americas |
Diode Rectifier Bridge Single 1KV 35A 5-Pin Case D-63 | Avnet America |
Bridge rectifier,36MT100 35A 1000V | RS |
Bridge Rectifier Modules, 3 Phase, 35A, 1Kv, Qc | Newark Electronics |
DIODE, BRIDGE RECT, 3-PH, 1KV, 35A, D-63 | element14 |
VS-36MT Series 1000 V 35 A Quick Connect Three Phase Bridge Rectifier - D-63 | Future Electronics |
35A 1000V 3PHASE BRIDGE D-63 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-36MT100?
Additional datasheets, footprints and schematics for VS-36MT100 are listed on our Part Details page. You can also find images and similar parts to VS-36MT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MT100 fall under?
The VS-36MT100 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MT100 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MT100 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-36MT100 have stock available?
Authorised distributors including RS Americas, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for VS-36MT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MT100 often in real-time on the comparison pages.
What if I can't find stock of VS-36MT100?
You can fill out our help required form which you can use to request a quote for VS-36MT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.