VS-36MT10 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER MODULES, 3 PHASE, 35A, 100V, QC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.47

Distributor Stock
Logo for Newark
Newark
from US$12.00
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.76
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 35A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.19V
No. of Pins 5Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier Modules, 3 Phase, 35A, 100V, Qc | Newark Electronics
VS-36MT Series 100 V 35 A Quick Connect Three Phase Bridge Rectifier - D-63 | Future Electronics
Diode Rectifier Bridge Single 100V 35A 5-Pin Case D-63 | Avnet America
35A 100V 3 PHASE BR D-63 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-36MT10?

Additional datasheets, footprints and schematics for VS-36MT10 are listed on our Part Details page. You can also find images and similar parts to VS-36MT10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-36MT10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MT10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-36MT10 fall under?

The VS-36MT10 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-36MT10 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MT10 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-36MT10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-36MT10 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for VS-36MT10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-36MT10 often in real-time on the comparison pages.

What if I can't find stock of VS-36MT10?

You can fill out our help required form which you can use to request a quote for VS-36MT10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay