Status: | Unknown |
---|---|
Series: | VS-36 Series |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.02
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$11.42
|
1,148
in stock
|
Buy Now | |
element14
from US$11.18
|
1,148
in stock
|
Buy Now | |
Farnell
from US$10.64
|
1,148
in stock
|
Buy Now | |
Distrelec
from US$9.52
|
717
in stock
|
Buy Now | |
RS Americas
from US$10.14
|
376
in stock
|
Buy Now | |
Future Electronics
from US$9.30
|
170
in stock
|
Buy Now | |
Conrad
from US$14.14
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.23
|
14
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
TTI Europe
from US$8.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.3V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-36 Series |
Body Height Max | 10.5mm |
Case Temperature Tc | 125°C |
Current Temperature | 55°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 29mm |
External Length / Height | 20.3mm |
External Width | 29mm |
Forward Surge Current Ifsm Max | 330A |
Input Voltage | 1.13kV |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 35A |
RMS Input Voltage | 1.13kV |
Bridge Rectifier Diode, Single, 1.6 Kv, 35 A, Module, 1.3 V, 4 Rohs Compliant: Yes |Vishay VS-36MB160A | Newark Electronics |
BRIDGE RECTIFIER, 35A, 1600V | element14 |
Vishay Bridge Rectifier, 1.7kV, 35A, D-34 | Distrelec |
Diode, Bridge Rectifier, Vr 1600V, If 35A, Pkg D-34, Vf 1.3V, VS-36MB Series | Vishay PCS VS-36MB160A | RS Americas |
MB Series 1600 V 475 A Quick Connect Single Phase Bridge Power Module | Future Electronics |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Bridge rectifier,36MB160A 35A 1600V | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 1.6KV 35A 4-Pin D-34 | Avnet America |
35A 1600V 3PHASE BRIDGE D-34A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-36MB160A?
Additional datasheets, footprints and schematics for VS-36MB160A are listed on our Part Details page. You can also find images and similar parts to VS-36MB160A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MB160A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MB160A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MB160A fall under?
The VS-36MB160A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MB160A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MB160A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MB160A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-36MB160A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for VS-36MB160A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MB160A often in real-time on the comparison pages.
What if I can't find stock of VS-36MB160A?
You can fill out our help required form which you can use to request a quote for VS-36MB160A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.