Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Type | Schottky |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 3.5A |
Forward Voltage VF Max | 810mV |
Reverse Recovery Time trr Max | - |
No. of Pins | 3 |
Diode, Schottky Barrier, Switching, Vr 100V, If 3.5A, Pkg D-PAK, Vf 0.63V, Cj 92pF | Vishay PCS VS-30WQ10FNPBF | RS Americas |
Where can I find additional details, specifications and documents for a VS-30WQ10FNPBF.?
Additional datasheets, footprints and schematics for VS-30WQ10FNPBF. are listed on our Part Details page. You can also find images and similar parts to VS-30WQ10FNPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30WQ10FNPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30WQ10FNPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30WQ10FNPBF. fall under?
The VS-30WQ10FNPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30WQ10FNPBF. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30WQ10FNPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30WQ10FNPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-30WQ10FNPBF. have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for VS-30WQ10FNPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30WQ10FNPBF. often in real-time on the comparison pages.
What if I can't find stock of VS-30WQ10FNPBF.?
You can fill out our help required form which you can use to request a quote for VS-30WQ10FNPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.