Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
37,590
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
262,500
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
150,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
32,032
in stock
|
Buy Now | |
element14
from US$0.41
|
32,032
in stock
|
Buy Now | |
Farnell
from US$0.39
|
32,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
10,470
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
3,480
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,029
in stock
|
Buy Now | |
Conrad
from US$0.55
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,106,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Schukat Electronic
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 790mV |
Forward Surge Current Ifsm Max | 800A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
VS-30BQ100-M3 Series 100 V 3 A Surface Mount Schottky Rectifier - DO-214AC | Future Electronics |
3.0A 100V SKY SMC | TTI Europe |
`Schottky barrier diode,30BQ100 3A 100V | RS |
Schottky Rectifier, 3A, 100V, Do-214Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay High Performance Schottky Rectifier, 3A, 100V, DO-214AB | Distrelec |
Configuration (diode): Single | Conrad |
Diode Schottky Rectifier 100V 3A 2-Pin DO-214AB Plastic T/R | EBV Elektronik |
SCHOTTKY-DIODE 100V 3A SMC | Rutronik |
SMD Schottky 100V 3A SMC | Schukat Electronic |
Where can I find additional details, specifications and documents for a VS-30BQ100-M3/9AT?
Additional datasheets, footprints and schematics for VS-30BQ100-M3/9AT are listed on our Part Details page. You can also find images and similar parts to VS-30BQ100-M3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30BQ100-M3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30BQ100-M3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30BQ100-M3/9AT fall under?
The VS-30BQ100-M3/9AT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30BQ100-M3/9AT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30BQ100-M3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30BQ100-M3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-30BQ100-M3/9AT have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for VS-30BQ100-M3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30BQ100-M3/9AT often in real-time on the comparison pages.
What if I can't find stock of VS-30BQ100-M3/9AT?
You can fill out our help required form which you can use to request a quote for VS-30BQ100-M3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.