Status: | Unknown |
---|---|
Series: | VS-2KBP Series |
RoHS: | Compliant |
Suitable for printed circuit board mounting |
Compact construction |
High surge current capability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,2KBP005 2A 50V | RS |
Bridge Rectifier, Single Phase, 2A, 50V, Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 50V 2A 4-Pin D-44 | Avnet America |
2A 50V BR D-44 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-2KBP005?
Additional datasheets, footprints and schematics for VS-2KBP005 are listed on our Part Details page. You can also find images and similar parts to VS-2KBP005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-2KBP005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-2KBP005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-2KBP005 fall under?
The VS-2KBP005 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-2KBP005 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-2KBP005 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-2KBP005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-2KBP005 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-2KBP005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-2KBP005 often in real-time on the comparison pages.
What if I can't find stock of VS-2KBP005?
You can fill out our help required form which you can use to request a quote for VS-2KBP005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.