Status: | Unknown |
---|---|
Series: | VS-2KBB Series |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
31
in stock
|
Buy Now | |
element14
from US$1.01
|
31
in stock
|
Buy Now | |
Farnell
from US$0.97
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suitable for printed circuit board mounting |
Leads on standard 2.54 mm (0.1") grid |
Compact construction |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,2KBB40R 1.9A 400V | RS |
Bridge Rectifier Diode, Single, 400 V, 1.9 A, Through Hole, 1.1 V, 4 Rohs Compliant: Yes |Vishay VS-2KBB40R | Newark Electronics |
BRIDGE RECTIFIER, 1.9A, 400V | element14 |
Bridge Rectifier Single Phase Standard 400 V Through Hole 2KBB | Future Electronics |
Diode Rectifier Bridge Single 400V 1.9A 4-Pin D-37 | Avnet America |
1.9A 400V BR 2KBB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-2KBB40R?
Additional datasheets, footprints and schematics for VS-2KBB40R are listed on our Part Details page. You can also find images and similar parts to VS-2KBB40R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-2KBB40R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-2KBB40R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-2KBB40R fall under?
The VS-2KBB40R is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-2KBB40R when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-2KBB40R you can contact the distributor directly for product support, shipping queries etc.
Is the VS-2KBB40R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-2KBB40R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-2KBB40R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-2KBB40R often in real-time on the comparison pages.
What if I can't find stock of VS-2KBB40R?
You can fill out our help required form which you can use to request a quote for VS-2KBB40R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.