Status: | Unknown |
---|---|
Series: | VS-2KBB Series |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
235
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
1,436
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
6
in stock
|
Buy Now | |
element14
from US$1.15
|
6
in stock
|
Buy Now | |
Farnell
from US$1.12
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suitable for printed circuit board mounting |
Leads on standard 2.54 mm (0.1") grid |
Compact construction |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
BRIDGES - 2KB | TTI Europe |
Vishay Bridge Rectifier, 500V, 1.9A, SIP | Distrelec |
Bridge rectifier,2KBB100 1.9A 1000V | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Diode, Single, 1 Kv, 1.9 A, Through Hole, 1.1 V, 4 Rohs Compliant: Yes |Vishay VS-2KBB100 | Newark Electronics |
BRIDGE RECTIFIER, 1.9A, 1000V | element14 |
Diode Rectifier Bridge Single 1KV 1.9A 4-Pin D-37 | Avnet America |
VS-2KBB100, Bridge Rectifier, 1.9A 1000V, 4-Pin D 37 | Siliconix / Vishay VS-2KBB100 | RS Americas |
Where can I find additional details, specifications and documents for a VS-2KBB100?
Additional datasheets, footprints and schematics for VS-2KBB100 are listed on our Part Details page. You can also find images and similar parts to VS-2KBB100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-2KBB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-2KBB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-2KBB100 fall under?
The VS-2KBB100 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-2KBB100 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-2KBB100 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-2KBB100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-2KBB100 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VS-2KBB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-2KBB100 often in real-time on the comparison pages.
What if I can't find stock of VS-2KBB100?
You can fill out our help required form which you can use to request a quote for VS-2KBB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.