Status: | Unknown |
---|---|
Series: | VS-26 Series |
RoHS: | Unknown |
Prices starting from US$7.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.91
|
391
in stock
|
Buy Now | |
RS Americas
from US$7.58
|
317
in stock
|
Buy Now | |
element14
from US$10.63
|
288
in stock
|
Buy Now | |
Farnell
from US$10.74
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$9.84
|
9
in stock
|
Buy Now | |
Avnet America
from US$8.38
|
-
|
Buy Now | |
TTI Europe
from US$9.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.26V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-26 Series |
Body Height Max | 10mm |
Case Temperature Tc | 60°C |
Current If @ Vf | 40A |
Current Ir Max | 2mA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 21mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5.2mm |
Forward Surge Current Ifsm Max | 330A |
Isolation Voltage | 2.7kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 25A |
Surge Current Frequency | 50Hz |
Weight | 20g |
Bridge rectifier,26MT60 25A 600V | RS |
Three Phase Bridge Rectifier, 600V, 25A, QC Terminal D-63, 26MT, 36MT Series | Vishay PCS VS-26MT60 | RS Americas |
BRIDGE RECTIFIER, 25A, 3PH | element14 |
Bridge Rectifier Modules, 3 Phase, 25A, 600V, Qc | Newark Electronics |
Diode Rectifier Bridge Single 600V 25A 5-Pin Case D-63 | Avnet America |
25A 600V BR D-63 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-26MT60?
Additional datasheets, footprints and schematics for VS-26MT60 are listed on our Part Details page. You can also find images and similar parts to VS-26MT60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MT60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MT60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MT60 fall under?
The VS-26MT60 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MT60 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MT60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MT60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MT60 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-26MT60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MT60 often in real-time on the comparison pages.
What if I can't find stock of VS-26MT60?
You can fill out our help required form which you can use to request a quote for VS-26MT60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.