VS-26MT40 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER MODULES, 3 PHASE, 25A, 400V, QC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.81

Distributor Stock
Logo for RS
RS
from US$13.18
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$10.00
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 25A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.26V
No. of Pins 5Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier Diode 400V 25A | RS
Bridge Rectifier Modules, 3 Phase, 25A, 400V, Qc | Newark Electronics
Diode Rectifier Bridge Single 400V 25A 5-Pin Case D-63 | Avnet America
25A 400V BR D-63 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-26MT40?

Additional datasheets, footprints and schematics for VS-26MT40 are listed on our Part Details page. You can also find images and similar parts to VS-26MT40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-26MT40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MT40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-26MT40 fall under?

The VS-26MT40 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-26MT40 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MT40 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-26MT40 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-26MT40 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-26MT40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-26MT40 often in real-time on the comparison pages.

What if I can't find stock of VS-26MT40?

You can fill out our help required form which you can use to request a quote for VS-26MT40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay