Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.26V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Diode Rectifier Bridge Single 1.4KV 25A 5-Pin Case D-63 | Avnet America |
Bridge Rectifier Modules, 3 Phase, 25A 1.4Kv, Qc | Newark Electronics |
25A 1.4KV BR D-63 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-26MT140?
Additional datasheets, footprints and schematics for VS-26MT140 are listed on our Part Details page. You can also find images and similar parts to VS-26MT140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MT140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MT140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MT140 fall under?
The VS-26MT140 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MT140 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MT140 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MT140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-26MT140 have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-26MT140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MT140 often in real-time on the comparison pages.
What if I can't find stock of VS-26MT140?
You can fill out our help required form which you can use to request a quote for VS-26MT140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.