Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.57
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$6.09
|
644
in stock
|
Buy Now | |
Farnell
from US$6.40
|
568
in stock
|
Buy Now | |
element14
from US$4.89
|
568
in stock
|
Buy Now | |
RS Americas
from US$5.07
|
288
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
TTI Europe
from US$5.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Universal, 3 way terminals: push-on, wrap around, or solder |
High thermal conductivity package, electrically insulated case |
Center hole fixing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,26MB40A 25A 400V | RS |
Bridge Rectifier Modules, Single Phase, 25A, 400V, Qc | Newark Electronics |
BRIDGE RECTIFIER, 25A, 400V | Farnell |
Diode, Bridge Rectifier, Vr 400V, If 25A, Pkg MB, Vf 1.11V | Vishay PCS VS-26MB40A | RS Americas |
Diode Rectifier Bridge Single 400V 25A 4-Pin D-34 | Avnet America |
25A 400V BR D-34A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-26MB40A?
Additional datasheets, footprints and schematics for VS-26MB40A are listed on our Part Details page. You can also find images and similar parts to VS-26MB40A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MB40A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MB40A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MB40A fall under?
The VS-26MB40A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MB40A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MB40A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MB40A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MB40A have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for VS-26MB40A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MB40A often in real-time on the comparison pages.
What if I can't find stock of VS-26MB40A?
You can fill out our help required form which you can use to request a quote for VS-26MB40A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.