Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.41
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10.49
|
60
in stock
|
Buy Now | |
element14
from US$10.39
|
60
in stock
|
Buy Now | |
Farnell
from US$11.48
|
60
in stock
|
Buy Now | |
Avnet America
from US$8.43
|
-
|
Buy Now | |
RS Americas
from US$11.20
|
-
|
Buy Now | |
TTI Europe
from US$8.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4 |
Bridge Rectifier Modules, Single Phase, 25A 1.4Kv, Qc | Newark Electronics |
BRIDGE RECT MOD, 1PH, 25A 1.4KV, QC | element14 |
1400V Bridge D-34A | RS |
Diode Rectifier Bridge Single 1.4KV 25A 4-Pin D-34 | Avnet America |
RECTIFIER BRIDGE 1400V 25A D-34A | Siliconix / Vishay VS-26MB140A | RS Americas |
25A 1.4KV BR D-34A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-26MB140A?
Additional datasheets, footprints and schematics for VS-26MB140A are listed on our Part Details page. You can also find images and similar parts to VS-26MB140A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MB140A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MB140A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MB140A fall under?
The VS-26MB140A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MB140A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MB140A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MB140A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MB140A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for VS-26MB140A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MB140A often in real-time on the comparison pages.
What if I can't find stock of VS-26MB140A?
You can fill out our help required form which you can use to request a quote for VS-26MB140A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.