Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.04
|
No stock
|
Buy Now | |
RS Americas
from US$8.19
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
27
in stock
|
Buy Now | |
element14
from US$6.77
|
27
in stock
|
Buy Now | |
Future Electronics
from US$6.30
|
-
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
TTI Europe
from US$5.82
|
-
|
Buy Now | |
Farnell
from US$8.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Universal, 3 way terminals: push-on, wrap around, or solder |
High thermal conductivity package, electrically insulated case |
Center hole fixing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode, Bridge Rectifier, Vr 1200V, If 25A, Pkg MB, Vf 1.11V | Vishay PCS VS-26MB120A | RS Americas |
Bridge Rectifier Modules, Single Phase, 25A 1.2Kv, Qc | Newark Electronics |
BRIDGE RECTIFIER | element14 |
Bridge rectifier,26MB120A 25A 1200V | RS |
Bridge Rectifiers 1200 Volt 25 Amp | Future Electronics |
Diode Rectifier Bridge Single 1.2KV 25A 4-Pin D-34 | Avnet America |
25A 1.2KV BR D-34A | TTI Europe |
BRIDGE RECTIFIER, 25A, 1200V | Farnell |
Where can I find additional details, specifications and documents for a VS-26MB120A?
Additional datasheets, footprints and schematics for VS-26MB120A are listed on our Part Details page. You can also find images and similar parts to VS-26MB120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MB120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MB120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MB120A fall under?
The VS-26MB120A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MB120A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MB120A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MB120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MB120A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for VS-26MB120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MB120A often in real-time on the comparison pages.
What if I can't find stock of VS-26MB120A?
You can fill out our help required form which you can use to request a quote for VS-26MB120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.