Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
---|---|
Gate Trigger Current Max Igt | 45mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 270A |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SCR THYRISTOR, AEC-Q101, 25A, TO-220AB | element14 |
New Input Thyristor - To-220 |Vishay VS-25TTS12HM3 | Newark Electronics |
Thyristor SCR 1200V 1.25V 10V 0.5mA 3-Pin TO-220AB Tube | Avnet America |
16A 1200V PH CONT SCR TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-25TTS12HM3?
Additional datasheets, footprints and schematics for VS-25TTS12HM3 are listed on our Part Details page. You can also find images and similar parts to VS-25TTS12HM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-25TTS12HM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25TTS12HM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-25TTS12HM3 fall under?
The VS-25TTS12HM3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-25TTS12HM3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25TTS12HM3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-25TTS12HM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-25TTS12HM3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-25TTS12HM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-25TTS12HM3 often in real-time on the comparison pages.
What if I can't find stock of VS-25TTS12HM3?
You can fill out our help required form which you can use to request a quote for VS-25TTS12HM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.