Status: | Unknown |
---|---|
Series: | VS-25RIA Series |
RoHS: | Unknown |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.00
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$14.81
|
132
in stock
|
Buy Now | |
element14
from US$14.64
|
132
in stock
|
Buy Now | |
Farnell
from US$13.92
|
132
in stock
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
RS Americas
from US$16.01
|
-
|
Buy Now | |
TTI Europe
from US$12.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Improved glass passivation for high reliability and exceptional stability at high temperature |
High dI/dt and dV/dt capabilities |
Standard package |
Applications |
---|
Medium power switching |
Phase control applications |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-25RIA Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
800V 25A Phase Control SCR TO-208AA | RS |
Thyristor, 800 V, 60 Ma, 25 A, 40 A, To-208Aa, 3 Rohs Compliant: Yes |Vishay VS-25RIA80 | Newark Electronics |
THYRISTOR, 25A, 800V, TO-48 | element14 |
Thyristor SCR 800V 440A 3-Pin TO-48 | Avnet America |
Vishay, VS-25RIA80, Thyristor, 800V 25A, 90mA 2-Pin, TO-208AA | Siliconix / Vishay VS-25RIA80 | RS Americas |
25A 800V SCR TO208AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-25RIA80?
Additional datasheets, footprints and schematics for VS-25RIA80 are listed on our Part Details page. You can also find images and similar parts to VS-25RIA80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-25RIA80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25RIA80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-25RIA80 fall under?
The VS-25RIA80 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-25RIA80 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25RIA80 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-25RIA80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-25RIA80 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-25RIA80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-25RIA80 often in real-time on the comparison pages.
What if I can't find stock of VS-25RIA80?
You can fill out our help required form which you can use to request a quote for VS-25RIA80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.