Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$22.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.10
|
29
in stock
|
Buy Now | |
Future Electronics
from US$26.47
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.78
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$29.86
|
7
in stock
|
Buy Now | |
element14
from US$30.90
|
7
in stock
|
Buy Now | |
Farnell
from US$31.74
|
7
in stock
|
Buy Now | |
Avnet Asia
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$22.69
|
-
|
Buy Now | |
TTI Europe
from US$29.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
175 °C TJ operation |
Low forward voltage drop |
High frequency operation |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-243NQ100PbF |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
243NQ100PbF Series 100 V 240 A Schottky Rectifier HALF-PAK (D-67) | Future Electronics |
Schottky Rectifier 240A 100V HALF-PAK | RS |
Module: diode | Transfer Multisort Elektronik |
Diode Module, 100V, 240A Rohs Compliant: Yes |Vishay VS-243NQ100PBF | Newark Electronics |
DIODE MODULE, 100V, 240A | element14 |
Diode Schottky 100V 240A 2-Pin Case D-67 | Avnet Asia |
240A 100V SKY D-67 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-243NQ100PbF?
Additional datasheets, footprints and schematics for VS-243NQ100PbF are listed on our Part Details page. You can also find images and similar parts to VS-243NQ100PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-243NQ100PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-243NQ100PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-243NQ100PbF fall under?
The VS-243NQ100PbF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-243NQ100PbF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-243NQ100PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-243NQ100PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-243NQ100PbF have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for VS-243NQ100PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-243NQ100PbF often in real-time on the comparison pages.
What if I can't find stock of VS-243NQ100PbF?
You can fill out our help required form which you can use to request a quote for VS-243NQ100PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.