Status: | Unknown |
---|---|
Series: | VS-22RIA Series |
RoHS: | Unknown |
Improved glass passivation for high reliability and exceptional stability at high temperature |
High dI/dt and dV/dt capabilities |
Standard package |
Applications |
---|
Medium power switching |
Phase control applications |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-22RIA Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor Diode Module, 1Kv, 35A | Newark Electronics |
Thyristor SCR 1KV 420A 3-Pin TO-48 | Avnet America |
22A 1000V SCR TO208AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-22RIA100?
Additional datasheets, footprints and schematics for VS-22RIA100 are listed on our Part Details page. You can also find images and similar parts to VS-22RIA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-22RIA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-22RIA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-22RIA100 fall under?
The VS-22RIA100 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-22RIA100 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-22RIA100 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-22RIA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-22RIA100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-22RIA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-22RIA100 often in real-time on the comparison pages.
What if I can't find stock of VS-22RIA100?
You can fill out our help required form which you can use to request a quote for VS-22RIA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.