Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
150 °C TJ operation |
Center tap module |
Low forward voltage drop |
Applications |
---|
The VS-220CNQ.. center tap Schottky rectifier module series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 150 °C junction temperature. Typical applications are in high current switching power supplies, plating power supplies, UPS systems, converters, freewheeling diodes, welding, and reverse battery protection. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-220CNQ030PbF |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Schottky Rectifier, Common Cathode 220A To-244 | Newark Electronics |
Diode Schottky 30V 220A 3-Pin TO-244 | Avnet America |
200A 30V SKY TO244AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-220CNQ030PbF?
Additional datasheets, footprints and schematics for VS-220CNQ030PbF are listed on our Part Details page. You can also find images and similar parts to VS-220CNQ030PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-220CNQ030PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-220CNQ030PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-220CNQ030PbF fall under?
The VS-220CNQ030PbF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-220CNQ030PbF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-220CNQ030PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-220CNQ030PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-220CNQ030PbF have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-220CNQ030PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-220CNQ030PbF often in real-time on the comparison pages.
What if I can't find stock of VS-220CNQ030PbF?
You can fill out our help required form which you can use to request a quote for VS-220CNQ030PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.