Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.99
|
2,550
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
14,000
in stock
|
Buy Now | |
element14
from US$1.05
|
4,839
in stock
|
Buy Now | |
Farnell
from US$4.28
|
4,839
in stock
|
Buy Now | |
RS
from US$1.63
|
1,778
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
269
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,950
in stock
|
Buy Now | |
Avnet Asia
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
High Voltage, Input Rectifier Diode, 20 A, TO-220AC | Future Electronics |
Diode Rectifier 800V 20A 3-Pin TO-220AC Plastic Tube | Avnet America |
DIODE, SINGLE, 800V, 20A, TO-220AC | element14 |
Diode Standard Rectifier 800V 20A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Single, 800V, 20A, To-220Ac | Newark Electronics |
20A 800V STD TO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-20ETS08-M3?
Additional datasheets, footprints and schematics for VS-20ETS08-M3 are listed on our Part Details page. You can also find images and similar parts to VS-20ETS08-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-20ETS08-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-20ETS08-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-20ETS08-M3 fall under?
The VS-20ETS08-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-20ETS08-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-20ETS08-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-20ETS08-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-20ETS08-M3 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for VS-20ETS08-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-20ETS08-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-20ETS08-M3?
You can fill out our help required form which you can use to request a quote for VS-20ETS08-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.