VS-1N3671RA Diodes by Vishay Intertechnology

STANDARD DIODE, 12A, 800V, DO-203AA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.08

Distributor Stock
Logo for RS
RS
from US$5.08
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.71
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 12A
Diode Configuration Single
Forward Voltage VF Max 1.35V
Forward Surge Current Ifsm Max 285A
Operating Temperature Max 200°C
RoHS Compliant Yes

Alternative Descriptions

800V 12A Std. Recovery Diode DO-203AA | RS
Standard Diode, 12A, 800V, Do-203Aa | Newark Electronics
VS-1N3671RA, Thread Mount Diode, Stud Anode, 800V 12A, 2-Pin DO-203AA | Siliconix / Vishay VS-1N3671RA | RS Americas
Diode Switching 800V 12A 2-Pin DO-4 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-1N3671RA?

Additional datasheets, footprints and schematics for VS-1N3671RA are listed on our Part Details page. You can also find images and similar parts to VS-1N3671RA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-1N3671RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N3671RA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-1N3671RA fall under?

The VS-1N3671RA is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-1N3671RA when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N3671RA you can contact the distributor directly for product support, shipping queries etc.

Is the VS-1N3671RA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-1N3671RA have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for VS-1N3671RA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-1N3671RA often in real-time on the comparison pages.

What if I can't find stock of VS-1N3671RA?

You can fill out our help required form which you can use to request a quote for VS-1N3671RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay