Status: | Unknown |
---|---|
Series: | VS-1KAB-E Series |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
165
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
165
in stock
|
Buy Now | |
element14
from US$1.13
|
165
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ease of assembly, installation, inventory |
High surge rating |
Compact |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
VS-1KAB-E Series 800 V 1.2 A Through Hole Single Phase Rectifier Bridge - D-38 | Future Electronics |
Bridge Rectifier Diode, Single, 800 V, 1.2 A, Through Hole, 1.1 V, 4 Rohs Compliant: Yes |Vishay VS-1KAB80E | Newark Electronics |
BRIDGE RECTIFIER, 1.2A, 800V | element14 |
Diode Rectifier Bridge Single 800V 1.2A 4-Pin D-38 | Avnet America |
1.2A 800V BR D-38 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-1KAB80E?
Additional datasheets, footprints and schematics for VS-1KAB80E are listed on our Part Details page. You can also find images and similar parts to VS-1KAB80E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-1KAB80E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1KAB80E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-1KAB80E fall under?
The VS-1KAB80E is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-1KAB80E when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1KAB80E you can contact the distributor directly for product support, shipping queries etc.
Is the VS-1KAB80E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-1KAB80E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-1KAB80E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-1KAB80E often in real-time on the comparison pages.
What if I can't find stock of VS-1KAB80E?
You can fill out our help required form which you can use to request a quote for VS-1KAB80E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.