Status: | Unknown |
---|---|
Series: | VS-130-160MT..KPbF Series |
RoHS: | Compliant |
Prices starting from US$56.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.80
|
106
in stock
|
Buy Now | |
RS Americas
from US$77.62
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$68.40
|
10
in stock
|
Buy Now | |
Future Electronics
from US$64.00
|
-
|
Buy Now | |
Avnet America
from US$60.05
|
-
|
Buy Now | |
element14
from US$69.83
|
-
|
Buy Now | |
TTI Europe
from US$67.26
|
-
|
Buy Now | |
Farnell
from US$68.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package fully compatible with the industry standard INT-A-PAK power modules series |
High thermal conductivity package, electrically insulated case |
Excellent power volume ratio |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-130-160MT..KPbF Series |
General Information |
---|
Optional Hardware |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,160MT80K 160A 800V | RS |
Diode, Bridge Rectifier, Vr 800V, If 160A, Pkg MTK, Tj +150degc, VS-160MT Series | Vishay PCS VS-160MT80KPBF | RS Americas |
Bridge Rect, 3Ph, 160A, 800V, Mtk | Newark Electronics |
160MT80 Series 80 V 160 A Three Phase Bridge Rectifier - MT-K Module | Future Electronics |
Diode Rectifier Bridge Single 800V 200A 6-Pin INT-A-PAK | Avnet America |
BRIDGE RECT, 3PH, 160A, 800V, MTK | element14 |
800V 3 PH BR INT-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-160MT80KPBF?
Additional datasheets, footprints and schematics for VS-160MT80KPBF are listed on our Part Details page. You can also find images and similar parts to VS-160MT80KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-160MT80KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-160MT80KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-160MT80KPBF fall under?
The VS-160MT80KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-160MT80KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-160MT80KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-160MT80KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-160MT80KPBF have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-160MT80KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-160MT80KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-160MT80KPBF?
You can fill out our help required form which you can use to request a quote for VS-160MT80KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.