Status: | Unknown |
---|---|
Series: | VS-130-160MT..KPbF Series |
RoHS: | Compliant |
Prices starting from US$48.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.14
|
403
in stock
|
Buy Now | |
RS Americas
from US$70.85
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.88
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$77.88
|
16
in stock
|
Buy Now | |
Future Electronics
from US$70.75
|
-
|
Buy Now | |
Avnet America
from US$59.82
|
-
|
Buy Now | |
TTI Europe
from US$66.17
|
-
|
Buy Now | |
Farnell
from US$48.77
|
-
|
Buy Now |
Package fully compatible with the industry standard INT-A-PAK power modules series |
High thermal conductivity package, electrically insulated case |
Excellent power volume ratio |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-130-160MT..KPbF Series |
General Information |
---|
Optional Hardware |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,160MT160K 160A 1600V | RS |
RECTIFIER, BRIDGE, THREE PHASE BRIDGE RECTIFIER, INT-A-PAK, 1600 V (MAX.), 160 | Vishay PCS VS-160MT160KPBF | RS Americas |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
Bridge Rectifier | Newark Electronics |
IC BRIDGE 3PH 160A 1600V MTK | Future Electronics |
Diode Rectifier Bridge Single 1.6KV 200A 6-Pin INT-A-PAK | Avnet America |
1.6KV 3 PH BR INT-A-PAK | TTI Europe |
BRIDGE RECT MODULE, 3-PH, 160A, 1.6KV | Farnell |
Where can I find additional details, specifications and documents for a VS-160MT160KPBF?
Additional datasheets, footprints and schematics for VS-160MT160KPBF are listed on our Part Details page. You can also find images and similar parts to VS-160MT160KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-160MT160KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-160MT160KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-160MT160KPBF fall under?
The VS-160MT160KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-160MT160KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-160MT160KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-160MT160KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-160MT160KPBF have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for VS-160MT160KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-160MT160KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-160MT160KPBF?
You can fill out our help required form which you can use to request a quote for VS-160MT160KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.