Status: | Unknown |
---|---|
Series: | VS-15 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
645,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
26,631
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
17,437
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
7,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
5,015
in stock
|
Buy Now | |
element14
from US$0.33
|
5,015
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
2,382
in stock
|
Buy Now | |
EBV Elektronik
-
|
465,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 330A |
Operating Temperature Max | 150°C |
Product Range | VS-15 Series |
Automotive Qualification Standard | - |
Current Ifsm | 330A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
2.1A 40V SKY DO214AC | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Diode, 1.5A, 40V, DO-214AC | Distrelec |
15MQ040NPbF Series 40 V 3 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Schottky Rectifier, 3A, 40V, Sma | Newark Electronics |
DIODE, SCHOTTKY, 1.5A, 40V, SMA | element14 |
Diode, Schottky Barrier, Switching, Vr 40V, If 3A, Pkg SMA, Vf 0.43V, Cj 134pF, Cs 330A | Vishay PCS VS-15MQ040NTRPBF | RS Americas |
Diode Schottky 40V 2.1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-15MQ040NTRPBF?
Additional datasheets, footprints and schematics for VS-15MQ040NTRPBF are listed on our Part Details page. You can also find images and similar parts to VS-15MQ040NTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-15MQ040NTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-15MQ040NTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-15MQ040NTRPBF fall under?
The VS-15MQ040NTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-15MQ040NTRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-15MQ040NTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-15MQ040NTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-15MQ040NTRPBF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, Future Electronics and CoreStaff have stock available or on a lead time for VS-15MQ040NTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-15MQ040NTRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-15MQ040NTRPBF?
You can fill out our help required form which you can use to request a quote for VS-15MQ040NTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.