Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
7,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
7,402
in stock
|
Buy Now | |
element14
from US$0.59
|
7,402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 270ns |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | FRED Pt Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, 600V, 15A, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 15A, 600V, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Hyper Fast Recovery 600V 15A 2-Pin TO-220AC Tube | Future Electronics |
Where can I find additional details, specifications and documents for a VS-15ETL06-M3?
Additional datasheets, footprints and schematics for VS-15ETL06-M3 are listed on our Part Details page. You can also find images and similar parts to VS-15ETL06-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-15ETL06-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-15ETL06-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-15ETL06-M3 fall under?
The VS-15ETL06-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-15ETL06-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-15ETL06-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-15ETL06-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-15ETL06-M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VS-15ETL06-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-15ETL06-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-15ETL06-M3?
You can fill out our help required form which you can use to request a quote for VS-15ETL06-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.