Status: | Unknown |
---|---|
Series: | VS-150U(R).. Series |
RoHS: | Unknown |
Diffused diode |
High voltage ratings up to 1200 V |
High surge current capabilities |
Applications |
---|
Welders |
Power supplies |
Machine tool controls |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-150U(R).. Series |
Markings |
---|
Diodes Group Body Marking |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Standard Diode, 150A, 600V Do-205Aa | Newark Electronics |
Diode Switching 600V 150A 2-Pin DO-8 | Avnet America |
150A 600V STD DO-205AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-150UR60D?
Additional datasheets, footprints and schematics for VS-150UR60D are listed on our Part Details page. You can also find images and similar parts to VS-150UR60D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-150UR60D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-150UR60D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-150UR60D fall under?
The VS-150UR60D is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-150UR60D when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-150UR60D you can contact the distributor directly for product support, shipping queries etc.
Is the VS-150UR60D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-150UR60D have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-150UR60D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-150UR60D often in real-time on the comparison pages.
What if I can't find stock of VS-150UR60D?
You can fill out our help required form which you can use to request a quote for VS-150UR60D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.