Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.72
|
510
in stock
|
Buy Now | |
element14
from US$5.90
|
617
in stock
|
Buy Now | |
Farnell
from US$5.27
|
617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.82
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 150A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 93ns |
Forward Surge Current Ifsm Max | 1.5kA |
Operating Temperature Max | 175°C |
Diode Case Style | PowerTab |
No. of Pins | 3Pins |
Product Range | FRED Pt Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DIODE, SINGLE, 400V, 150A, POWERTAB | element14 |
Rectifier diode,150EBU04 150A 400V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 400V, 150A, Powertab | Newark Electronics |
VS-150 Series 400 V 150 A Ultrafast Soft Recovery Diode - PowerTab« | Future Electronics |
Diode Switching 400V 150A 2-Pin(1+Tab) Power Tab | Avnet America |
Where can I find additional details, specifications and documents for a VS-150EBU04?
Additional datasheets, footprints and schematics for VS-150EBU04 are listed on our Part Details page. You can also find images and similar parts to VS-150EBU04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-150EBU04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-150EBU04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-150EBU04 fall under?
The VS-150EBU04 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-150EBU04 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-150EBU04 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-150EBU04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-150EBU04 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VS-150EBU04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-150EBU04 often in real-time on the comparison pages.
What if I can't find stock of VS-150EBU04?
You can fill out our help required form which you can use to request a quote for VS-150EBU04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.