Status: | Unknown |
---|---|
Series: | VS-130-160MT..KPbF Series |
RoHS: | Compliant |
Package fully compatible with the industry standard INT-A-PAK power modules series |
High thermal conductivity package, electrically insulated case |
Excellent power volume ratio |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-130-160MT..KPbF Series |
General Information |
---|
Optional Hardware |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,130MT160K 130A 1600V | RS |
Bridge Rectifier | Newark Electronics |
Diode Rectifier Bridge Single 1.6KV 160A 6-Pin INT-A-PAK | Avnet America |
1.6KV 3 PH BR INT-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-130MT160KPBF?
Additional datasheets, footprints and schematics for VS-130MT160KPBF are listed on our Part Details page. You can also find images and similar parts to VS-130MT160KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-130MT160KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-130MT160KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-130MT160KPBF fall under?
The VS-130MT160KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-130MT160KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-130MT160KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-130MT160KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-130MT160KPBF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-130MT160KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-130MT160KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-130MT160KPBF?
You can fill out our help required form which you can use to request a quote for VS-130MT160KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.