Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Designed and qualified according to JEDEC®-JESD 47 |
125 °C max. operating junction temperature |
Applications |
---|
Typical usage is in input rectification crowbar (soft start) and AC switch in motor control, UPS, welding, and battery charge. |
Datasheet |
---|
VS-12TTS08-M3 |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
SCR THYRISTOR, 12.5A, 800V, TO-220AB | element14 |
Scr Thyristor, 12.5A, 800V, To-220Ab | Newark Electronics |
Thyristor SCR 800V 1.2V 10V 0.05mA 3-Pin TO-220AB Tube | Avnet America |
8A 800V PH CONT SCR TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-12TTS08-M3?
Additional datasheets, footprints and schematics for VS-12TTS08-M3 are listed on our Part Details page. You can also find images and similar parts to VS-12TTS08-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12TTS08-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12TTS08-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12TTS08-M3 fall under?
The VS-12TTS08-M3 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-12TTS08-M3 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12TTS08-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12TTS08-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-12TTS08-M3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-12TTS08-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12TTS08-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-12TTS08-M3?
You can fill out our help required form which you can use to request a quote for VS-12TTS08-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.